SICK Proximity Sensors - Industrial 1040861

Description
SENSOR PROX INDUCT 2.5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 2.5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040861-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040861-ND
Proximity Sensors - Industrial 1882-1040861-ND
SENSOR PROX INDUCT 2.5MM CYLIND

SENSOR PROX INDUCT 2.5MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040861-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092511 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1181 inch (3 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2100675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details