Aratas America LLCEE-SX3350/EE-SX4350 Photomicrosensor (Transmissive)EE-SX4350-1
Description
Compact Slot / SMD Type (Slot width: 5 mm)
Unique 5 mm Slot width.
PCB surface mounting type.
High resolution with a 0.5-mm-wide aperture.
Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).
Aratas America LLC
Done
Request a Quote
Email Supplier
Datasheet
Description
Compact Slot / SMD Type (Slot width: 5 mm)
Unique 5 mm Slot width.
PCB surface mounting type.
High resolution with a 0.5-mm-wide aperture.
Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).
Compact Slot / SMD Type (Slot width: 5 mm)
Unique 5 mm Slot width.
PCB surface mounting type.
High resolution with a 0.5-mm-wide aperture.
Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).
Compact Slot / SMD Type (Slot width: 5 mm)
Unique 5 mm Slot width.
PCB surface mounting type.
High resolution with a 0.5-mm-wide aperture.
Choice of 2 types of Photo-IC output (EE-SX3350: Dark ON, EE-SX4350: Light ON).