TE Connectivity Photoelectric Proximity Sensors 5000005080-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : ASI 2.0 Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Industry Standards ASi Version : ASi 3.1 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : ASI 2.0 Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Industry Standards ASi Version : ASi 3.1 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000005080-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000005080-SE
Photoelectric Proximity Sensors 5000005080-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : ASI 2.0 Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1000 MM  [39.37 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Industry Standards ASi Version : ASi 3.1 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : M12 Connector 4 Pin with Cable 20 cm
  • Output Configuration : ASI 2.0
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Dimensions


  • Detectable Object (Min) : 6 MM  [.236 INCH ]
  • Nominal Sensing Distance : 1000 MM  [39.37 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 30.5

Industry Standards


  • ASi Version : ASi 3.1

Operation/Application


  • Photoelectric Operating Mode : Light-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005080-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 39.37 inch (1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004804-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000001244-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000403-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000000976-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details