Aratas America LLC EE-SX1018 Photomicrosensor (Transmissive) EE-SX1018

Description
Compact Slot/Terminal Type (Slot Width: 2 mm) Terminal for PCB mounting
Request a Quote Datasheet
Description
Compact Slot/Terminal Type (Slot Width: 2 mm) Terminal for PCB mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE-SX1018 Photomicrosensor (Transmissive) - EE-SX1018 - Aratas America LLC
Hoffman Estates, IL, United States
EE-SX1018 Photomicrosensor (Transmissive)
EE-SX1018
EE-SX1018 Photomicrosensor (Transmissive) EE-SX1018
Compact Slot/Terminal Type (Slot Width: 2 mm) Terminal for PCB mounting

Compact Slot/Terminal Type
(Slot Width: 2 mm)

  • Terminal for PCB mounting
Supplier's Site Datasheet
OPTO SENSOR SLOT TYPE 2MM - EE-SX1018 - Heilind Electronics, Inc.
Wilmington, MA, United States
OPTO SENSOR SLOT TYPE 2MM
EE-SX1018
OPTO SENSOR SLOT TYPE 2MM EE-SX1018
OPTO SENSOR SLOT TYPE 2MM

OPTO SENSOR SLOT TYPE 2MM

Buy Now
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - EE-SX1018 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
EE-SX1018
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output EE-SX1018
SENSOR OPT SLOT PHOTOTRAN PCB MT

SENSOR OPT SLOT PHOTOTRAN PCB MT

Supplier's Site

Technical Specifications

  Aratas America LLC Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Photoelectric Sensors Proximity Sensors Proximity Sensors
Product Number EE-SX1018 EE-SX1018 EE-SX1018
Product Name EE-SX1018 Photomicrosensor (Transmissive) OPTO SENSOR SLOT TYPE 2MM Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
Photoelectric, Industrial - Z5356-ND - DigiKey
Specs
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details