ifm efector inc. Proximity Switch IIB3015BBPKG/M/US-104-DPS-IIS204

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, IIS204, IIB3015BBPKG/M/US, 10-36 VDC, 100 MA, OUTPUT FUNCTION: NORMALLY OPEN, CONNECTION: M12 CONNECTOR; GOLD-PLATED CONTACTS, 4 YELLOW LED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, IIS204, IIB3015BBPKG/M/US, 10-36 VDC, 100 MA, OUTPUT FUNCTION: NORMALLY OPEN, CONNECTION: M12 CONNECTOR; GOLD-PLATED CONTACTS, 4 YELLOW LED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 177573714 - Radwell International
Willingboro, NJ, United States
Proximity Switch
177573714
Proximity Switch 177573714
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, IIS204, IIB3015BBPKG/M/US, 10-36 VDC, 100 MA, OUTPUT FUNCTION: NORMALLY OPEN, CONNECTION: M12 CONNECTOR; GOLD-PLATED CONTACTS, 4 YELLOW LED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, IIS204, IIB3015BBPKG/M/US, 10-36 VDC, 100 MA, OUTPUT FUNCTION: NORMALLY OPEN, CONNECTION: M12 CONNECTOR; GOLD-PLATED CONTACTS, 4 YELLOW LED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 177573714
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2668562 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.18 inch (30 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 8140327 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000004217-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details