SICK Proximity Sensors 1041039

Description
SICK IME30-15BNSZW2K
Request a Quote Datasheet
Description
SICK IME30-15BNSZW2K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2668562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668562
Proximity Sensors 2668562
SICK IME30-15BNSZW2K

SICK IME30-15BNSZW2K

Supplier's Site
Proximity Sensors - Industrial - 1882-1041039-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1041039-ND
Proximity Sensors - Industrial 1882-1041039-ND
SENSOR PROX INDUCTIVE 15MM CYL

SENSOR PROX INDUCTIVE 15MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2668562 1882-1041039-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.18 inch (30 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001755-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1350-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2092449 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
2 suppliers