ifm efector inc. Proximity Sensors - Industrial IFR200

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFR200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFR200-ND
Proximity Sensors - Industrial 2330-IFR200-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Proximity Sensors - 8140327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140327
Proximity Sensors 8140327
ifm electronic IFR200

ifm electronic IFR200

Supplier's Site
Inductive sensor ifm efector IFR200 - IFK3004BBPKG/AM/SC/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFR200 - IFK3004BBPKG/AM/SC/US-104-DPS
Inductive sensor ifm efector IFR200 - IFK3004BBPKG/AM/SC/US-104-DPS
The inductive sensor IFR200 - IFK3004BBPKG/AM/SC/U S-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFR200 - IFK3004BBPKG/AM/SC/U S-104-DPS provides more reliability in your applications. Thanks to the weld coated body, and weld field immune sensing capability, this sensor is compatible with most any welding application.

The inductive sensor IFR200 - IFK3004BBPKG/AM/SC/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 4 mm with flush installation the inductive sensor IFR200 - IFK3004BBPKG/AM/SC/US-104-DPS provides more reliability in your applications. Thanks to the weld coated body, and weld field immune sensing capability, this sensor is compatible with most any welding application.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFR200-ND 8140327
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFR200 - IFK3004BBPKG/AM/SC/US-104-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 185 F (0.0 to 85 C) 32 to 185 F (0.0 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Confocal sensor for special requirements - confocalDT IFS2406-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SIEN-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details