ifm efector inc. Proximity Sensors II7100

Description
ifm electronic II7100
Request a Quote
Description
ifm electronic II7100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 189363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189363
Proximity Sensors 189363
ifm electronic II7100

ifm electronic II7100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 189363
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Photoelectric Proximity Sensors - 5000004743-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Closed
View Details