ifm efector inc. Proximity Sensors II5974

Description
ifm electronic II5974
Request a Quote Datasheet
Description
ifm electronic II5974
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1444444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1444444
Proximity Sensors 1444444
ifm electronic II5974

ifm electronic II5974

Supplier's Site
Proximity Sensors - Industrial - 2330-II5974-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II5974-ND
Proximity Sensors - Industrial 2330-II5974-ND
SENSOR PROX IND 2.3MM-23MM CYL

SENSOR PROX IND 2.3MM-23MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 1444444 2330-II5974-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.9055 inch (23 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055216 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3156 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details