ifm efector inc. Proximity Sensors - Industrial II5829

Description
INDUCTIVE SENSOR, M30X1.5 L70MM
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M30X1.5 L70MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-II5829-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-II5829-ND
Proximity Sensors - Industrial 2330-II5829-ND
INDUCTIVE SENSOR, M30X1.5 L70MM

INDUCTIVE SENSOR, M30X1.5 L70MM

Buy Now Datasheet
Inductive sensor ifm efector II5829 - IIK2022-FRKG/M/2LED/US-104-IRF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector II5829 - IIK2022-FRKG/M/2LED/US-104-IRF
Inductive sensor ifm efector II5829 - IIK2022-FRKG/M/2LED/US-104-IRF
The inductive sensor II5829 - IIK2022-FRKG/M/2LED/ US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative--switching NO/NC contact. Thanks to the increased sensing range of 22 mm with non-flush installation the inductive sensor II5829 - IIK2022-FRKG/M/2LED/ US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor II5829 - IIK2022-FRKG/M/2LED/ US-104-IRF is often used in factory automation and in machine building.

The inductive sensor II5829 - IIK2022-FRKG/M/2LED/US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative--switching NO/NC contact. Thanks to the increased sensing range of 22 mm with non-flush installation the inductive sensor II5829 - IIK2022-FRKG/M/2LED/US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor II5829 - IIK2022-FRKG/M/2LED/US-104-IRF is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-II5829-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector II5829 - IIK2022-FRKG/M/2LED/US-104-IRF
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092450 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 66J6574 - Newark, An Avnet Company
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Diameter 0.7087 inch (18 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details