ifm efector inc. Proximity Sensors - Industrial IGS277

Description
INDUCTIVE SENSOR, M18X1 L60MM FL
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M18X1 L60MM FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS277-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS277-ND
Proximity Sensors - Industrial 2330-IGS277-ND
INDUCTIVE SENSOR, M18X1 L60MM FL

INDUCTIVE SENSOR, M18X1 L60MM FL

Buy Now Datasheet
Proximity Sensors - 163008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163008
Proximity Sensors 163008
ifm electronic IGS277

ifm electronic IGS277

Supplier's Site
Inductive sensor ifm efector IGS277 - IGK3008BBPKG/K1/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS277 - IGK3008BBPKG/K1/US-104
Inductive sensor ifm efector IGS277 - IGK3008BBPKG/K1/US-104
The M18 inductive sensor IGS277 - IGK3008BBPKG/K1/US-1 04 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 10 mm with flush installation, the inductive sensor IGS277 - IGK3008BBPKG/K1/US-1 04 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IGS277 - IGK3008BBPKG/K1/US-1 04 is often used in industrial, mobile, cooling and lubrication applications.

The M18 inductive sensor IGS277 - IGK3008BBPKG/K1/US-104 from ifm electronic with a length of 60 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 10 mm with flush installation, the inductive sensor IGS277 - IGK3008BBPKG/K1/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, 4-position switching status display and standardized M12 connector, the inductive sensor IGS277 - IGK3008BBPKG/K1/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IGS277-ND 163008
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IGS277 - IGK3008BBPKG/K1/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Face Inductive Sensor - 871TM-DH10NE30-H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Electrical Connection ToughLink Cable, (#18 AWG)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details