Altech Corp. Proximity Sensors 9956-1862

Description
Ind Prox Sens, M30, NF,NC,15mm
Request a Quote
Description
Ind Prox Sens, M30, NF,NC,15mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9956-1862 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9956-1862
Proximity Sensors 9956-1862
Ind Prox Sens, M30, NF,NC,15mm

Ind Prox Sens, M30, NF,NC,15mm

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9956-1862
Proximity Sensors 9956-1862
Proximity Sensors Ind Prox Sens, M30, NF,NC,15mm

Proximity Sensors Ind Prox Sens, M30, NF,NC,15mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9956-1862 9956-1862
Product Name Proximity Sensors Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004338-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hardware - 08310002405 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details