ifm efector inc. Proximity Sensors - Industrial IGS242

Description
INDUCTIVE SENSOR, M18X1 L60MM NO
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M18X1 L60MM NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS242-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS242-ND
Proximity Sensors - Industrial 2330-IGS242-ND
INDUCTIVE SENSOR, M18X1 L60MM NO

INDUCTIVE SENSOR, M18X1 L60MM NO

Buy Now Datasheet
Proximity Sensors - 163001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163001
Proximity Sensors 163001
ifm electronic IGS242

ifm electronic IGS242

Supplier's Site
Inductive sensor ifm efector IGS242 - IGK3012-APKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS242 - IGK3012-APKG/US-104
Inductive sensor ifm efector IGS242 - IGK3012-APKG/US-104
The inductive sensor IGS242 - IGK3012-APKG/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NC contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS242 - IGK3012-APKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4- LED and standardised M12 connector the inductive sensor IGS242 - IGK3012-APKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IGS242 - IGK3012-APKG/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NC contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS242 - IGK3012-APKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4- LED and standardised M12 connector the inductive sensor IGS242 - IGK3012-APKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IGS242-ND 163001
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IGS242 - IGK3012-APKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Closed Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092571 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1969 inch (5 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3590 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details