Fargo Controls, Inc. 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3590

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor, part number S3590, features both NPN normally open and normally closed outputs, allowing for versatile integration into various applications. It operates with a power supply range of 10 to 30 Vdc and can handle a maximum switching current of 200 mA. The sensor has an operating distance of 2 mm and a maximum operating frequency of 1 kHz, ensuring reliable performance in detecting objects. This sensor is designed with a nickel-plated brass case and has a protection degree of IP67, making it dust-tight and resistant to immersion in water. It operates effectively within a temperature range of -25 to +70 °C, with a high-temperature version available upon request. The sensor also includes short circuit and reverse polarity protection, enhancing its durability and reliability in various environments. Additionally, it features an LED function indicator for easy status monitoring.

Datasheet Summary
Powered by GS/AI

The 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor, part number S3590, features both NPN normally open and normally closed outputs, allowing for versatile integration into various applications. It operates with a power supply range of 10 to 30 Vdc and can handle a maximum switching current of 200 mA. The sensor has an operating distance of 2 mm and a maximum operating frequency of 1 kHz, ensuring reliable performance in detecting objects. This sensor is designed with a nickel-plated brass case and has a protection degree of IP67, making it dust-tight and resistant to immersion in water. It operates effectively within a temperature range of -25 to +70 °C, with a high-temperature version available upon request. The sensor also includes short circuit and reverse polarity protection, enhancing its durability and reliability in various environments. Additionally, it features an LED function indicator for easy status monitoring.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3590 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3590
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3590
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3590
Product Name 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3742 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3827 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details