ifm efector inc. Proximity Sensors IGS234

Description
ifm electronic IGS234
Request a Quote Datasheet
Description
ifm electronic IGS234
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185181
Proximity Sensors 185181
ifm electronic IGS234

ifm electronic IGS234

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS234-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS234-ND
Proximity Sensors - Industrial 2330-IGS234-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 185181 2330-IGS234-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2017891 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details