SICK Proximity Sensors 1040731

Description
SICK IME12-02BPSZC0K
Request a Quote Datasheet
Description
SICK IME12-02BPSZC0K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2017891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2017891
Proximity Sensors 2017891
SICK IME12-02BPSZC0K

SICK IME12-02BPSZC0K

Supplier's Site
Proximity Sensors - Industrial - 1882-1040731-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040731-ND
Proximity Sensors - Industrial 1882-1040731-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2017891 1882-1040731-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
Length 1.81 inch (46 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Photoelectric, Industrial - 1882-1028114-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details