ifm efector inc. Proximity Sensors IGS213

Description
ifm electronic IGS213
Request a Quote Datasheet
Description
ifm electronic IGS213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162742
Proximity Sensors 162742
ifm electronic IGS213

ifm electronic IGS213

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS213-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS213-ND
Proximity Sensors - Industrial 2330-IGS213-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGS213 - IGK3012-BPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS213 - IGK3012-BPKG/US-104
Inductive sensor ifm efector IGS213 - IGK3012-BPKG/US-104
The inductive sensor IGS213 - IGK3012-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS213 - IGK3012-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4- LED indicatiors, and standardised M12 connector the inductive sensor IGS213 - IGK3012-BPKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IGS213 - IGK3012-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS213 - IGK3012-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4- LED indicatiors, and standardised M12 connector the inductive sensor IGS213 - IGK3012-BPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162742 2330-IGS213-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGS213 - IGK3012-BPKG/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Bipolar Switch - A1205LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
EE-SX3009-P1/EE-SX4009-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX3009-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
5 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal sensor for series applications - confocalDT IFS2404-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details