Allegro MicroSystems Inc. Continuous-Time Bipolar Switch A1205LLHLT-T

Description
Hall-Effect Latches and Bipolar Switches
Request a Quote
Description
Hall-Effect Latches and Bipolar Switches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1205LLHLT-T is a continuous-time bipolar Hall-effect switch designed for automotive and industrial applications, including power closures, motor commutation, and fan control. It is housed in a 3-pin SOT23W surface-mount package and operates from a supply voltage of 3.8 to 24 V, with an absolute maximum supply voltage rating of 30 V. The device includes integrated reverse battery protection and regulator stability without a bypass capacitor. It is AEC-Q100 automotive qualified and operates over an ambient temperature range of -40°C to 150°C. Magnetic switch points are specified at -50 G to 50 G. The output is an NMOS transistor capable of sinking up to 25 mA. The part is RoHS compliant and features high ESD ratings and robust EMC performance.

Datasheet Summary
Powered by GS/AI

The A1205LLHLT-T is a continuous-time bipolar Hall-effect switch designed for automotive and industrial applications, including power closures, motor commutation, and fan control. It is housed in a 3-pin SOT23W surface-mount package and operates from a supply voltage of 3.8 to 24 V, with an absolute maximum supply voltage rating of 30 V. The device includes integrated reverse battery protection and regulator stability without a bypass capacitor. It is AEC-Q100 automotive qualified and operates over an ambient temperature range of -40°C to 150°C. Magnetic switch points are specified at -50 G to 50 G. The output is an NMOS transistor capable of sinking up to 25 mA. The part is RoHS compliant and features high ESD ratings and robust EMC performance.

Suppliers

Company
Product
Description
Supplier Links
Continuous-Time Bipolar Switch - A1205LLHLT-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Continuous-Time Bipolar Switch
A1205LLHLT-T
Continuous-Time Bipolar Switch A1205LLHLT-T
Hall-Effect Latches and Bipolar Switches

Hall-Effect Latches and Bipolar Switches

Supplier's Site Datasheet
Switches (Solid State) - 620-1665-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1665-1-ND
Switches (Solid State) 620-1665-1-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1665-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1665-2-ND
Switches (Solid State) 620-1665-2-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1665-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1665-6-ND
Switches (Solid State) 620-1665-6-ND
Digital Switch Latch Open Drain Hall Effect SOT-23W

Digital Switch Latch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A1205LLHLT-T 620-1665-1-ND
Product Name Continuous-Time Bipolar Switch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3240ELTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1131ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Micropower, Ultrasensitive Hall-Effect Switch - A3213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Switches (Solid State) - A1103ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details