ifm efector inc. Proximity Switch IGK3008BBPKG/US-104-IGS232

Description
PROXIMITY SENSOR, INDUCTIVE, BARREL TYPE, 10-30VDC, NORMALLY OPEN, 8 MILLIMETER SENSING DISTANCE, PNP, M18 / 3 PIN CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, INDUCTIVE, BARREL TYPE, 10-30VDC, NORMALLY OPEN, 8 MILLIMETER SENSING DISTANCE, PNP, M18 / 3 PIN CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88336956 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88336956
Proximity Switch 88336956
PROXIMITY SENSOR, INDUCTIVE, BARREL TYPE, 10-30VDC, NORMALLY OPEN, 8 MILLIMETER SENSING DISTANCE, PNP, M18 / 3 PIN CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, INDUCTIVE, BARREL TYPE, 10-30VDC, NORMALLY OPEN, 8 MILLIMETER SENSING DISTANCE, PNP, M18 / 3 PIN CONNECTION, IP67. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
IFM Sensors & Switches IGK3008BBPKG/US-104- IGS232

IFM Sensors & Switches IGK3008BBPKG/US-104-IGS232

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number 88336956
Product Name Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IES215-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
View Details
3 suppliers
Proximity Sensors - Industrial - 1882-1040789-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Proximity sensor - SMT-10M-NS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details