SICK Proximity Sensors 1040933

Description
SICK IME18-05BPSZC0K
Request a Quote
Description
SICK IME18-05BPSZC0K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093534
Proximity Sensors 2093534
SICK IME18-05BPSZC0K

SICK IME18-05BPSZC0K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093534
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3280LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2093250 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter Inductive Sensor - I18M5NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details