ifm efector inc. Proximity Switch IGK3008A2PKG/US-IG6084

Description
INDUCTIVE ANALOGUE SENSOR, PRECISE LINEARISED OUTPUT SIGNAL VERY HIGH REPEATABILITY FOR NON-CONTACT DISTANCE MEASUREMENT WIDE OPERATING TEMPERATURE RANGE ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE ANALOGUE SENSOR, PRECISE LINEARISED OUTPUT SIGNAL VERY HIGH REPEATABILITY FOR NON-CONTACT DISTANCE MEASUREMENT WIDE OPERATING TEMPERATURE RANGE ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88336813 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88336813
Proximity Switch 88336813
INDUCTIVE ANALOGUE SENSOR, PRECISE LINEARISED OUTPUT SIGNAL VERY HIGH REPEATABILITY FOR NON-CONTACT DISTANCE MEASUREMENT WIDE OPERATING TEMPERATURE RANGE ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE ANALOGUE SENSOR, PRECISE LINEARISED OUTPUT SIGNAL VERY HIGH REPEATABILITY FOR NON-CONTACT DISTANCE MEASUREMENT WIDE OPERATING TEMPERATURE RANGE ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88336813
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-10M-NS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093394 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Ultra-Sensitive, Hall-Effect Speed And Direction Sensor With TPOS - A1232LLETR-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers