ifm efector inc. Proximity Sensors - Industrial IGC258

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGC258-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGC258-ND
Proximity Sensors - Industrial 2330-IGC258-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGC258 - IGB3008BBPKG/AM/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC258 - IGB3008BBPKG/AM/V4A/US-104
Inductive sensor ifm efector IGC258 - IGB3008BBPKG/AM/V4A/US-104
The inductive sensor IGC258 - IGB3008BBPKG/AM/V4A/ US-104 from ifm operates with a supply voltage of 10-36V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGC258 - IGB3008BBPKG/AM/V4A/ US-104 provides highest reliability in your applications. Thanks to the high protection rating IP69K, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC258 - IGB3008BBPKG/AM/V4A/ US-104 is often used as proximity switch in machine tools.

The inductive sensor IGC258 - IGB3008BBPKG/AM/V4A/US-104 from ifm operates with a supply voltage of 10-36V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGC258 - IGB3008BBPKG/AM/V4A/US-104 provides highest reliability in your applications. Thanks to the high protection rating IP69K, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC258 - IGB3008BBPKG/AM/V4A/US-104 is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGC258-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IGC258 - IGB3008BBPKG/AM/V4A/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055178 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Capacitive Sensor, Low Profile - C36PU15PS - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
View Details