Fargo Controls, Inc. Capacitive Sensor, Low Profile C36PU15PS

Description
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote
Description
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C36PU15PS is a capacitive sensor with PNP, normally open and normally closed outputs, designed for non-contact detection. It has an external diameter of 36 mm and an adjustable operating distance of 15 mm. It operates on a 10 to 30 Vdc supply with a maximum switching current of 200 mA and a power drain of less than 15 mA at 24 Vdc. The sensor includes built-in short circuit and reverse polarity protection, meets IP67 for dust tightness and immersion resistance, and operates between -25 and +70 °C. It features a plastic case, non-flush mounting, and a connector with a 2-meter cable included.

Datasheet Summary
Powered by GS/AI

The C36PU15PS is a capacitive sensor with PNP, normally open and normally closed outputs, designed for non-contact detection. It has an external diameter of 36 mm and an adjustable operating distance of 15 mm. It operates on a 10 to 30 Vdc supply with a maximum switching current of 200 mA and a power drain of less than 15 mA at 24 Vdc. The sensor includes built-in short circuit and reverse polarity protection, meets IP67 for dust tightness and immersion resistance, and operates between -25 and +70 °C. It features a plastic case, non-flush mounting, and a connector with a 2-meter cable included.

Suppliers

Company
Product
Description
Supplier Links
Capacitive Sensor, Low Profile - C36PU15PS - Fargo Controls, Inc.
Eatontown, NJ, USA
Capacitive Sensor, Low Profile
C36PU15PS
Capacitive Sensor, Low Profile C36PU15PS
Features: Mating M12S2M... connector with 2 meters of cable included with connector versions Each sensor has both NO (normally open) and NC (normal closed) outputs Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection

Features:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Each sensor has both NO (normally open) and NC (normal closed) outputs
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Short circuit & reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number C36PU15PS
Product Name Capacitive Sensor, Low Profile
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.5906 inch (15 mm)
Repeatability 0.7500 mils (19.05 µm)
Switching Frequency 0.0300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3208R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensor - S3861 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details