ifm efector inc. Proximity Sensors IGC233

Description
ifm electronic IGC233
Request a Quote Datasheet
Description
ifm electronic IGC233
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162621
Proximity Sensors 162621
ifm electronic IGC233

ifm electronic IGC233

Supplier's Site
Proximity Sensors - Industrial - 2330-IGC233-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGC233-ND
Proximity Sensors - Industrial 2330-IGC233-ND
INDUCTIVE PROXIMITY SENSOR,18MM

INDUCTIVE PROXIMITY SENSOR,18MM

Buy Now Datasheet
Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US
Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US
The inductive sensor IGC233 - IGK3012-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation and correction factor 1 on all metals, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US is often used as proximity switch in machine tools.

The inductive sensor IGC233 - IGK3012-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation and correction factor 1 on all metals, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IGC233 - IGK3012-BPKG/K1/M/US is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162621 2330-IGC233-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGC233 - IGK3012-BPKG/K1/M/US
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.56 inch (65 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003238-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093287 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details