Allegro MicroSystems Inc. Micropower, Ultrasensitive Hall-Effect Switch A3213ELHLT-T

Description
The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A3213) (A3214) Download Datasheet
Request a Quote
Description
The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A3213) (A3214) Download Datasheet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A3213ELHLT-T is a micropower, ultra-sensitive, pole-independent Hall-effect switch with a latched digital output, designed for battery-operated handheld devices. It operates from 2.4 to 5.5 V and consumes 309 µA average current at 25°C. The device is packaged in a 3-pin SOT23W surface-mount package (suffix LH) and is AEC-Q100 automotive qualified. It is rated for operation from -40°C to 85°C and features chopper stabilization for temperature stability and low offset drift. The output is a MOSFET with 1 mA sourcing capability and supports high ESD protection.

Datasheet Summary
Powered by GS/AI

The A3213ELHLT-T is a micropower, ultra-sensitive, pole-independent Hall-effect switch with a latched digital output, designed for battery-operated handheld devices. It operates from 2.4 to 5.5 V and consumes 309 µA average current at 25°C. The device is packaged in a 3-pin SOT23W surface-mount package (suffix LH) and is AEC-Q100 automotive qualified. It is rated for operation from -40°C to 85°C and features chopper stabilization for temperature stability and low offset drift. The output is a MOSFET with 1 mA sourcing capability and supports high ESD protection.

Suppliers

Company
Product
Description
Supplier Links
Micropower, Ultrasensitive Hall-Effect Switch - A3213ELHLT-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Micropower, Ultrasensitive Hall-Effect Switch
A3213ELHLT-T
Micropower, Ultrasensitive Hall-Effect Switch A3213ELHLT-T
The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models (A3213) (A3214) Download Datasheet

The A3213/4 Hall-effect switches offer ultrasensitive and reliable performance with latched digital output and an extended temperature range (-40°C to 150°C), making them suitable for demanding applications. Pole-independent operation simplifies design.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models

  • (A3213)
  • (A3214)

Download Datasheet

Supplier's Site Datasheet
Switches (Solid State) - 620-1041-2-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1041-2-ND
Switches (Solid State) 620-1041-2-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1041-1-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1041-1-ND
Switches (Solid State) 620-1041-1-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet
Switches (Solid State) - 620-1041-6-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
620-1041-6-ND
Switches (Solid State) 620-1041-6-ND
Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Digital Switch Omnipolar Switch Open Drain Hall Effect SOT-23W

Buy Now Datasheet

Technical Specifications

  Allegro MicroSystems Inc. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number A3213ELHLT-T 620-1041-2-ND
Product Name Micropower, Ultrasensitive Hall-Effect Switch Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
3 suppliers
Switches (Solid State) - 620-1424-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Chopper-Stabilized Precision Hall Switch - A1120LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers