ifm efector inc. Proximity Switch IGB3012-BPKG/US-104-IGS205

Description
INDUCTIVE SENSOR, 10-30 VDC, 10 MA, PNP, N/O, M12 CONNECTOR, A CODED, THREADED HOUSING, NON FLUSH, -25 TO +70 DEGREE C, IP67, IGS205. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 10-30 VDC, 10 MA, PNP, N/O, M12 CONNECTOR, A CODED, THREADED HOUSING, NON FLUSH, -25 TO +70 DEGREE C, IP67, IGS205. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65301431 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65301431
Proximity Switch 65301431
INDUCTIVE SENSOR, 10-30 VDC, 10 MA, PNP, N/O, M12 CONNECTOR, A CODED, THREADED HOUSING, NON FLUSH, -25 TO +70 DEGREE C, IP67, IGS205. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 10-30 VDC, 10 MA, PNP, N/O, M12 CONNECTOR, A CODED, THREADED HOUSING, NON FLUSH, -25 TO +70 DEGREE C, IP67, IGS205. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65301431
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Proximity Sensors - CLASSICS - Ø3 to M5, and C5 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Rectangular
Switching Frequency 8 kHz
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity sensor - SIEN-M18B-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.1969 inch (5 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Capacitive Proximity Sensors - 5000000975-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details