Micro-Epsilon Group Magneto-inductive displacement sensors with standard design mainSENSOR MDS-45-M30-SA

Description
MDS-45 is the industry-standard version of the magneto-inductive sensor. These stand out due to the common characteristics of this product series and also because of their very robust standard housing. They are available in M18 and M30 stainless steel housings. The stainless steel housing is ideally suited to demanding environments (dirt, oil, chemicals) and the food industry.
Request a Quote Datasheet
Description
MDS-45 is the industry-standard version of the magneto-inductive sensor. These stand out due to the common characteristics of this product series and also because of their very robust standard housing. They are available in M18 and M30 stainless steel housings. The stainless steel housing is ideally suited to demanding environments (dirt, oil, chemicals) and the food industry.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M30-SA - Micro-Epsilon Group
Ortenburg, Germany
Magneto-inductive displacement sensors with standard design
mainSENSOR MDS-45-M30-SA
Magneto-inductive displacement sensors with standard design mainSENSOR MDS-45-M30-SA
MDS-45 is the industry-standard version of the magneto-inductive sensor. These stand out due to the common characteristics of this product series and also because of their very robust standard housing. They are available in M18 and M30 stainless steel housings. The stainless steel housing is ideally suited to demanding environments (dirt, oil, chemicals) and the food industry.

MDS-45 is the industry-standard version of the magneto-inductive sensor. These stand out due to the common characteristics of this product series and also because of their very robust standard housing. They are available in M18 and M30 stainless steel housings. The stainless steel housing is ideally suited to demanding environments (dirt, oil, chemicals) and the food industry.

Supplier's Site Datasheet

Technical Specifications

  Micro-Epsilon Group
Product Category Proximity Sensors
Product Number mainSENSOR MDS-45-M30-SA
Product Name Magneto-inductive displacement sensors with standard design
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 1.93 inch (4 to 49 mm)
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-SUS - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Precise universal confocal sensor - confocalDT IFS2405-28/VAC(001) - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 8.66 to 9.76 inch (220 to 248 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Magneto-inductive displacement sensors with M12 design - mainSENSOR MDS-45-M12-CA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 to 1.97 inch (5 to 50 mm)
View Details
Transmission Sensor for Transparent/Translucent Objects - optoCONTROL CFS3-M12-600 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 3.54 inch (1 to 90 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details