ifm efector inc. Proximity Switch IGB3005-BPKG/US-100-DPS-IG5495

Description
PROXIMITY SWITCH, 10-30 VDC, 5 MM SENSING RANGE, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, 10-30 VDC, 5 MM SENSING RANGE, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 89221415 - Radwell International
Willingboro, NJ, United States
Proximity Switch
89221415
Proximity Switch 89221415
PROXIMITY SWITCH, 10-30 VDC, 5 MM SENSING RANGE, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, 10-30 VDC, 5 MM SENSING RANGE, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 89221415
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity Sensors - 184980 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Length 3.78 inch (96 mm)
View Details
Direct Reflection Photoelectric Sensors, Diffuse - PD18M1PSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details