SICK Proximity Sensors 1040846

Description
SICK IME08-1B5NSZT0S
Request a Quote Datasheet
Description
SICK IME08-1B5NSZT0S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093406
Proximity Sensors 2093406
SICK IME08-1B5NSZT0S

SICK IME08-1B5NSZT0S

Supplier's Site
Proximity Sensors - Industrial - 1882-1040846-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040846-ND
Proximity Sensors - Industrial 1882-1040846-ND
SENSOR PROX INDUCT 1.5MM CYLIND

SENSOR PROX INDUCT 1.5MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093406 1882-1040846-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 2066182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Proximity Sensors - 2093417 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
2 suppliers