ifm efector inc. Proximity Switch IGB2005-ARKG/UP/US

Description
PROXIMITY SWITCH METAL THREAD M18X1 5MM RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH METAL THREAD M18X1 5MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 12052440 - Radwell International
Willingboro, NJ, United States
Proximity Switch
12052440
Proximity Switch 12052440
PROXIMITY SWITCH METAL THREAD M18X1 5MM RANGE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH METAL THREAD M18X1 5MM RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 12052440
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1584846 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
3 suppliers
Proximity Sensors - 2093391 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEN-M8NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details