ifm efector inc. Proximity Sensors - Industrial IB5063

Description
INDUCTIVE SENSOR, 20 MM RANGE, N
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 20 MM RANGE, N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IB5063-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IB5063-ND
Proximity Sensors - Industrial 2330-IB5063-ND
INDUCTIVE SENSOR, 20 MM RANGE, N

INDUCTIVE SENSOR, 20 MM RANGE, N

Buy Now Datasheet
Proximity Sensors - 1584846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584846
Proximity Sensors 1584846
ifm electronic IB5063

ifm electronic IB5063

Supplier's Site
Inductive sensor ifm efector IB5063 - IBE3020-FPKG -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IB5063 - IBE3020-FPKG
Inductive sensor ifm efector IB5063 - IBE3020-FPKG
The inductive sensor IB5063 - IBE3020-FPKG from ifm operates with a supply voltage of 10-36 V DC. The output is positive-switching. The NC or NO output function can be selected via a wire bridge on the unit. Thanks to the sensing range of 20 mm with non-flush installation, the inductive sensor IB5063 - IBE3020-FPKG is found in many applications such as conveyor systems or machine building as a limit switch. The mounting clamp supplied with the unit ensures easy and fast installation of the proximity switch. Cabling can be quickly adapted using the end cap that can be angled by 90°.

The inductive sensor IB5063 - IBE3020-FPKG from ifm operates with a supply voltage of 10-36 V DC. The output is positive-switching. The NC or NO output function can be selected via a wire bridge on the unit. Thanks to the sensing range of 20 mm with non-flush installation, the inductive sensor IB5063 - IBE3020-FPKG is found in many applications such as conveyor systems or machine building as a limit switch. The mounting clamp supplied with the unit ensures easy and fast installation of the proximity switch. Cabling can be quickly adapted using the end cap that can be angled by 90°.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IB5063-ND 1584846
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IB5063 - IBE3020-FPKG
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector Terminal Chamber
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000848-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open; Normally Closed
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details