ifm efector inc. Proximity Sensors IG7101

Description
ifm electronic IG7101
Request a Quote Datasheet
Description
ifm electronic IG7101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162660
Proximity Sensors 162660
ifm electronic IG7101

ifm electronic IG7101

Supplier's Site
Proximity Sensors - Industrial - 2330-IG7101-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG7101-ND
Proximity Sensors - Industrial 2330-IG7101-ND
INDUCTIVE SENSOR, M18X1 L60MM NO

INDUCTIVE SENSOR, M18X1 L60MM NO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162660 2330-IG7101-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
RightSight Photosensor - 42EF-B1RFBE-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
Proximity Sensors - 2066170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details