TE Connectivity Photoelectric Proximity Sensors 5000005333-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 500 MM  [19.685 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 500 MM  [19.685 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000005333-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000005333-SE
Photoelectric Proximity Sensors 5000005333-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 500 MM  [19.685 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 6 m
  • Output Configuration : DC - NAMUR
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Detectable Object (Min) : 6 MM  [.236 INCH ]
  • Nominal Sensing Distance : 500 MM  [19.685 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000005333-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 19.68 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002597-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Inductive Proximity Sensors - 5000000618-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003834-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details