ifm efector inc. Proximity Sensors IG6084

Description
ifm electronic IG6084
Request a Quote Datasheet
Description
ifm electronic IG6084
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 186002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
186002
Proximity Sensors 186002
ifm electronic IG6084

ifm electronic IG6084

Supplier's Site
Proximity Sensors - Industrial - 2330-IG6084-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG6084-ND
Proximity Sensors - Industrial 2330-IG6084-ND
SENSOR PROX IND 0.80MM-8MM CYL

SENSOR PROX IND 0.80MM-8MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 186002 2330-IG6084-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055087 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 866 inch (22000 mm)
View Details
Photo Sensor, 10Mm, Npn Open Collector Rohs Compliant Omron - 36AJ3164 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4082 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details