ifm efector inc. Proximity Sensors - Industrial IG5907

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG5907-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5907-ND
Proximity Sensors - Industrial 2330-IG5907-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IG5907 - IGK2012-FRKG/M/2LED/US-104-IRF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IG5907 - IGK2012-FRKG/M/2LED/US-104-IRF
Inductive sensor ifm efector IG5907 - IGK2012-FRKG/M/2LED/US-104-IRF
The inductive sensor IG5907 -IGK2012-FRKG/M/2LED /US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 12mm with flush installation the inductive sensor IG5907 -IGK2012-FRKG/M/2LED /US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IG5907 -IGK2012-FRKG/M/2LED /US-104-IRF is often used in factory automation and in machine building.

The inductive sensor IG5907 -IGK2012-FRKG/M/2LED/US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 12mm with flush installation the inductive sensor IG5907 -IGK2012-FRKG/M/2LED/US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IG5907 -IGK2012-FRKG/M/2LED/US-104-IRF is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG5907-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IG5907 - IGK2012-FRKG/M/2LED/US-104-IRF
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal sensor - confocalDT IFS2404-2 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5512 to 0.6299 inch (14 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SIEN-M30B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 19.69 mils (500 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details