Locon Sensor Systems, Inc. Miniature Wafer Capacitive Proximity Sensors - LCA Series

Description
Capacitive Miniature Proximity Sensors - WAFER HOUSING The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern. Housing sizes of 18mm, 22mm, and 30mm Sensing distances from 4mm to 10mm Sometimes the smallest components have the biggest effects on equipment and system functions. At Locon, we offer a wide range of miniature capacitive sensors, in cylindrical or wafer-style housings, designed to fit in compact spaces. Due to their small size an external amplifier is required for sensor operation. The amps, sold separately, are available in a variety of outputs to best fit your application needs.
Request a Quote
Description
Capacitive Miniature Proximity Sensors - WAFER HOUSING The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern. Housing sizes of 18mm, 22mm, and 30mm Sensing distances from 4mm to 10mm Sometimes the smallest components have the biggest effects on equipment and system functions. At Locon, we offer a wide range of miniature capacitive sensors, in cylindrical or wafer-style housings, designed to fit in compact spaces. Due to their small size an external amplifier is required for sensor operation. The amps, sold separately, are available in a variety of outputs to best fit your application needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LCA series consists of miniature capacitive proximity sensors requiring an external amplifier for operation. These sensors feature adjustable sensing distances ranging from 0.1 mm to 8 mm depending on the model, with a switching frequency of 100 Hz and an ambient temperature range of -30 to +70°C. The protection class is IP67 for the sensor housing, and the connection is via a 2 m, 3 x 0.14 mm² PUR cable. Housing dimensions include 4 mm, M5, M8, 10 mm, 18 mm, 22 mm, and 30 mm variants, with flush or non-flush mounting options. The sensors operate with a supply voltage of 4 to 8 VDC from an external amplifier.

Datasheet Summary
Powered by GS/AI

The LCA series consists of miniature capacitive proximity sensors requiring an external amplifier for operation. These sensors feature adjustable sensing distances ranging from 0.1 mm to 8 mm depending on the model, with a switching frequency of 100 Hz and an ambient temperature range of -30 to +70°C. The protection class is IP67 for the sensor housing, and the connection is via a 2 m, 3 x 0.14 mm² PUR cable. Housing dimensions include 4 mm, M5, M8, 10 mm, 18 mm, 22 mm, and 30 mm variants, with flush or non-flush mounting options. The sensors operate with a supply voltage of 4 to 8 VDC from an external amplifier.

Suppliers

Company
Product
Description
Supplier Links
Capacitive Miniature Proximity Sensors - WAFER HOUSING The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern. Housing sizes of 18mm, 22mm, and 30mm Sensing distances from 4mm to 10mm Sometimes the smallest components have the biggest effects on equipment and system functions. At Locon, we offer a wide range of miniature capacitive sensors, in cylindrical or wafer-style housings, designed to fit in compact spaces. Due to their small size an external amplifier is required for sensor operation. The amps, sold separately, are available in a variety of outputs to best fit your application needs.

Capacitive Miniature Proximity Sensors - WAFER HOUSING

The wafer design is basically the size of a thick coin, a great solution for applications where sensor body length is a concern.

  • Housing sizes of 18mm, 22mm, and 30mm
  • Sensing distances from 4mm to 10mm

Sometimes the smallest components have the biggest effects on equipment and system functions. At Locon, we offer a wide range of miniature capacitive sensors, in cylindrical or wafer-style housings, designed to fit in compact spaces. Due to their small size an external amplifier is required for sensor operation. The amps, sold separately, are available in a variety of outputs to best fit your application needs.

Supplier's Site Datasheet

Technical Specifications

  Locon Sensor Systems, Inc.
Product Category Proximity Sensors
Product Number Miniature Wafer Capacitive Proximity Sensors - LCA Series
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details