ifm efector inc. Proximity Sensors - Industrial IG5905

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG5905-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5905-ND
Proximity Sensors - Industrial 2330-IG5905-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IG5905 - IGK2008BFRKG/M/2LED/US-104-IRF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IG5905 - IGK2008BFRKG/M/2LED/US-104-IRF
Inductive sensor ifm efector IG5905 - IGK2008BFRKG/M/2LED/US-104-IRF
The inductive sensor IG5905 - IGK2008BFRKG/M/2LED/ US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IG5905 - IGK2008BFRKG/M/2LED/ US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 2- LED indicators, and standardised M12 connector the inductive sensor IG5905 - IGK2008BFRKG/M/2LED/ US-104-IRF is often used in factory automation and in machine building.

The inductive sensor IG5905 - IGK2008BFRKG/M/2LED/US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IG5905 - IGK2008BFRKG/M/2LED/US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 2- LED indicators, and standardised M12 connector the inductive sensor IG5905 - IGK2008BFRKG/M/2LED/US-104-IRF is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG5905-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IG5905 - IGK2008BFRKG/M/2LED/US-104-IRF
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001394-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Open
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric, Industrial - 1882-1017864-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers