SICK Photoelectric Sensors 1017864

Description
Photoelectric Sensor WS/WE24-2R240
Request a Quote Datasheet
Description
Photoelectric Sensor WS/WE24-2R240
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 2669849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
2669849
Photoelectric Sensors 2669849
Photoelectric Sensor WS/WE24-2R240

Photoelectric Sensor WS/WE24-2R240

Supplier's Site
Photoelectric, Industrial - 1882-1017864-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1882-1017864-ND
Photoelectric, Industrial 1882-1017864-ND
PHOTOELECTRIC SWITCH

PHOTOELECTRIC SWITCH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2669849 1882-1017864-ND
Product Name Photoelectric Sensors Photoelectric, Industrial
Body Shape Rectangular; Other; Rectangular
Optical Technology Type Through Beam Through Beam
Power Requirements AC Powered; DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensors with background suppression - O6W202 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 15.75 inch (25 to 400 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9042 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
Photoelectric, Industrial - 1882-1019256-ND - DigiKey
Specs
Operation Distance 0.0 to 2363 inch (0.0 to 60015 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Through Beam
View Details
2 suppliers