ifm efector inc. Proximity Sensors - Industrial IG5841

Description
PROXIMITY SENSOR, PNP 12MM RANGE
Request a Quote Datasheet
Description
PROXIMITY SENSOR, PNP 12MM RANGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG5841-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5841-ND
Proximity Sensors - Industrial 2330-IG5841-ND
PROXIMITY SENSOR, PNP 12MM RANGE

PROXIMITY SENSOR, PNP 12MM RANGE

Buy Now Datasheet
Proximity Sensors - 1584931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584931
Proximity Sensors 1584931
ifm electronic IG5841

ifm electronic IG5841

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG5841-ND 1584931
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1055434-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 162758 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000003142-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details