ifm efector inc. Proximity Sensors IFT203

Description
ifm electronic IFT203
Request a Quote Datasheet
Description
ifm electronic IFT203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162758 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162758
Proximity Sensors 162758
ifm electronic IFT203

ifm electronic IFT203

Supplier's Site
Proximity Sensors - Industrial - 2330-IFT203-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFT203-ND
Proximity Sensors - Industrial 2330-IFT203-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFT203 - IFB3004BBPKG/M/V4A/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFT203 - IFB3004BBPKG/M/V4A/US-104-DPS
Inductive sensor ifm efector IFT203 - IFB3004BBPKG/M/V4A/US-104-DPS
The full-metal inductive sensor IFT203 - IFB3004BBPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage from 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor IFT203 - IFB3004BBPKG/M/V4A/U S-104-DPS with a sensing range of 4 mm with flush installation is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by the FDA.

The full-metal inductive sensor IFT203 - IFB3004BBPKG/M/V4A/US-104-DPS from ifm operates with a supply voltage from 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor IFT203 - IFB3004BBPKG/M/V4A/US-104-DPS with a sensing range of 4 mm with flush installation is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by the FDA.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162758 2330-IFT203-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFT203 - IFB3004BBPKG/M/V4A/US-104-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.77 inch (45 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055185 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details