ifm efector inc. Photoelectric IG5818

Description
IGB2008BAROG/UP/0.3M . FREE 2 YEAR RADWELL WARRANTY
Description
IGB2008BAROG/UP/0.3M . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24721347 - Radwell International
Willingboro, NJ, United States
Photoelectric
24721347
Photoelectric 24721347
IGB2008BAROG/UP/0.3M . FREE 2 YEAR RADWELL WARRANTY

IGB2008BAROG/UP/0.3M . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24721347
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IA5082-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open
View Details
2 suppliers
Photoelectric Sensors - 2055178 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details
Proximity sensor - SIEH-M18B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details