ifm efector inc. Proximity Sensors IA5082

Description
ifm electronic IA5082
Request a Quote Datasheet
Description
ifm electronic IA5082
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1584874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1584874
Proximity Sensors 1584874
ifm electronic IA5082

ifm electronic IA5082

Supplier's Site
Proximity Sensors - Industrial - 2330-IA5082-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IA5082-ND
Proximity Sensors - Industrial 2330-IA5082-ND
BARREL INDUCTIVE PROXIMITY SENSO

BARREL INDUCTIVE PROXIMITY SENSO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 1584874 2330-IA5082-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
Length 3.03 inch (77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX198 Photomicrosensor (Transmissive) - EE-SX198 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity sensor - SIES-Q8B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers