ifm efector inc. Proximity Sensors IG5397

Description
ifm electronic IG5397
Request a Quote Datasheet
Description
ifm electronic IG5397
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163014
Proximity Sensors 163014
ifm electronic IG5397

ifm electronic IG5397

Supplier's Site
Proximity Sensors - Industrial - 2330-IG5397-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5397-ND
Proximity Sensors - Industrial 2330-IG5397-ND
INDUCTIVE SENSOR, M18 X 1 / L =

INDUCTIVE SENSOR, M18 X 1 / L =

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163014 2330-IG5397-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.15 inch (80 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093361 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3284 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details