ifm efector inc. Proximity Sensors IG0400

Description
ifm electronic IG0400
Request a Quote Datasheet
Description
ifm electronic IG0400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184667
Proximity Sensors 184667
ifm electronic IG0400

ifm electronic IG0400

Supplier's Site
Inductive sensor ifm efector IG0400 - IGA2005-ARKA -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IG0400 - IGA2005-ARKA
Inductive sensor ifm efector IG0400 - IGA2005-ARKA
The inductive sensor IG0400 - IGA2005-ARKA from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IG0400 - IGA2005-ARKA provides more reliability in your applications. LED indicator, and standardised 2M PVC cable, the inductive sensor IG0400 - IGA2005-ARKA is often used in factory automation and in machine building.

The inductive sensor IG0400 - IGA2005-ARKA from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IG0400 - IGA2005-ARKA provides more reliability in your applications. LED indicator, and standardised 2M PVC cable, the inductive sensor IG0400 - IGA2005-ARKA is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 184667
Product Name Proximity Sensors Inductive sensor ifm efector IG0400 - IGA2005-ARKA
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 3.23 inch (82 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.0250 to 0.0600 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005425-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Sensors - 189449 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.15 inch (80 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details