ifm efector inc. Proximity Sensors - Industrial IG0345

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG0345-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG0345-ND
Proximity Sensors - Industrial 2330-IG0345-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive Sensor ifm efector IG0345 - IGK2012-ABOA/SL/LS100-AK RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive Sensor ifm efector IG0345 - IGK2012-ABOA/SL/LS100-AK RT
Inductive Sensor ifm efector IG0345 - IGK2012-ABOA/SL/LS100-AK RT
The inductive sensor IG0345 - IGK2012-ABOA/SL/LS10 0-AK RT from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IG0345 - IGK2012-ABOA/SL/LS10 0-AK RT provides more reliability in your applications. Thanks to the type label, LED indicator, and standardised micro AC connector, the inductive sensor IG0345 - IGK2012-ABOA/SL/LS10 0-AK RT is often used in factory automation and in machine building.

The inductive sensor IG0345 - IGK2012-ABOA/SL/LS100-AK RT from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IG0345 - IGK2012-ABOA/SL/LS100-AK RT provides more reliability in your applications. Thanks to the type label, LED indicator, and standardised micro AC connector, the inductive sensor IG0345 - IGK2012-ABOA/SL/LS100-AK RT is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG0345-ND
Product Name Proximity Sensors - Industrial Inductive Sensor ifm efector IG0345 - IGK2012-ABOA/SL/LS100-AK RT
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163159 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
2 suppliers
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093517 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details