ifm efector inc. Proximity Sensors IFW200

Description
ifm electronic IFW200
Request a Quote Datasheet
Description
ifm electronic IFW200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 8140294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140294
Proximity Sensors 8140294
ifm electronic IFW200

ifm electronic IFW200

Supplier's Site
Proximity Sensors - Industrial - 2330-IFW200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFW200-ND
Proximity Sensors - Industrial 2330-IFW200-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFW200 - IFK3003BBPKG/K1/SC/US104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFW200 - IFK3003BBPKG/K1/SC/US104
Inductive sensor ifm efector IFW200 - IFK3003BBPKG/K1/SC/US104
The inductive sensor IFW200 - IFK3003BBPKG/K1/SC/U S104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 3 mm with flush installation the inductive sensor IFW200 - IFK3003BBPKG/K1/SC/U S104 provides more reliability in your applications. Thanks to the weld coated body, and weld field immune sensing capability, this sensor is compatible with most any welding application.

The inductive sensor IFW200 - IFK3003BBPKG/K1/SC/US104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 3 mm with flush installation the inductive sensor IFW200 - IFK3003BBPKG/K1/SC/US104 provides more reliability in your applications. Thanks to the weld coated body, and weld field immune sensing capability, this sensor is compatible with most any welding application.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 8140294 2330-IFW200-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFW200 - IFK3003BBPKG/K1/SC/US104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
Power Requirements DC Powered DC Powered
Length 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal controller for precise and fast inline processes - confocalDT IFC2416 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details