ifm efector inc. Proximity Sensors - Industrial IFT205

Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 4MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFT205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFT205-ND
Proximity Sensors - Industrial 2330-IFT205-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet
Proximity Sensors - 163018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163018
Proximity Sensors 163018
ifm electronic IFT205

ifm electronic IFT205

Supplier's Site
Inductive sensor ifm efector IFT205 - IFKC004BASKG/M/V4A/US-104-DRS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFT205 - IFKC004BASKG/M/V4A/US-104-DRS
Inductive sensor ifm efector IFT205 - IFKC004BASKG/M/V4A/US-104-DRS
The IFT205 - IFKC004BASKG/M/V4A/U S-104-DRS inductive sensor from ifm electronic operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered nameplate, the IFT205 - IFKC004BASKG/M/V4A/U S-104-DRS inductive sensor with a sensing range of 4 mm with flush installation is the optimal proximity switch for use in the food industry. The sensor is temperature shock resistant and the resistance to high pressure cleaning and aggressive cleaning agents has been ECOLAB test certified.

The IFT205 - IFKC004BASKG/M/V4A/US-104-DRS inductive sensor from ifm electronic operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered nameplate, the IFT205 - IFKC004BASKG/M/V4A/US-104-DRS inductive sensor with a sensing range of 4 mm with flush installation is the optimal proximity switch for use in the food industry. The sensor is temperature shock resistant and the resistance to high pressure cleaning and aggressive cleaning agents has been ECOLAB test certified.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFT205-ND 163018
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFT205 - IFKC004BASKG/M/V4A/US-104-DRS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317811300 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Inductive sensor - 871D-JW2G100A-R5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Switch Type Normally Open
Electrical Connection Micro Quick-Disconnect (AC)
View Details