PHOTO SENSOR, 10MM, NPN OPEN COLLECTOR; Sensing Range Max:10mm; Sensing Method:Convergent Reflective; Sensor Output:NPN Open Collector; Product Range:B5W-LB Series; Connection Method:Connector; Supply Voltage DC Min:21.6V RoHS Compliant: Yes
Proximity Sensors Light Convergent NPN Light ON, S-Mini
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 28AH9463 | B5W-LB1112-1 |
| Product Name | Photo Sensor, 10Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components | Proximity Sensors |
| Operation Distance | 0.3937 inch (10 mm) |