ifm efector inc. Proximity Sensors IFS705

Description
ifm electronic IFS705
Request a Quote
Description
ifm electronic IFS705
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190789
Proximity Sensors 190789
ifm electronic IFS705

ifm electronic IFS705

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 190789
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details
Inductive Proximity Sensors - 5000000112-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details