ifm efector inc. Proximity Sensors IFS306

Description
ifm electronic IFS306
Request a Quote Datasheet
Description
ifm electronic IFS306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162761
Proximity Sensors 162761
ifm electronic IFS306

ifm electronic IFS306

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS306-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS306-ND
Proximity Sensors - Industrial 2330-IFS306-ND
SENSOR PROX INDUCTIVE 10MM CYL

SENSOR PROX INDUCTIVE 10MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162761 2330-IFS306-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 162914 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 4.13 inch (105 mm)
View Details
2 suppliers
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2851955 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.97 inch (50 mm)
View Details